Panasonic Diodes, Rectifiers - Arrays - DB3S308F0L DB3S308F0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 080365-DB3S308F0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA Reverse Recovery Time (trr): 1.3ns Current - Reverse Leakage @ Vr: 120μA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini3-F3-B Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 080365-DB3S308F0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA Reverse Recovery Time (trr): 1.3ns Current - Reverse Leakage @ Vr: 120μA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini3-F3-B Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DB3S308F0L - 080365-DB3S308F0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DB3S308F0L
080365-DB3S308F0L
Diodes, Rectifiers - Arrays - DB3S308F0L 080365-DB3S308F0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 080365-DB3S308F0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA Reverse Recovery Time (trr): 1.3ns Current - Reverse Leakage @ Vr: 120μA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini3-F3-B Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 080365-DB3S308F0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA
Reverse Recovery Time (trr): 1.3ns
Current - Reverse Leakage @ Vr: 120μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini3-F3-B
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
286-DB3S308F0L
Diode and Rectifier 286-DB3S308F0L
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DB3S308F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3S308F0L can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DB3S308F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3S308F0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - DB3S308F0L - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DB3S308F0L
Diode Arrays DB3S308F0L
DIODE ARRAY SCHOTTKY 30V SSMINI3

DIODE ARRAY SCHOTTKY 30V SSMINI3

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DB3S308F0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB3S308F0L
Discrete Semiconductor Products - Diodes - Rectifiers DB3S308F0L
DIODE ARR SCHOTT 30V SSMINI3

DIODE ARR SCHOTT 30V SSMINI3

Supplier's Site
Diode, Schottky, Dual, 30V, Ssmini3; Diode Configuration Panasonic - 63W3777 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 30V, Ssmini3; Diode Configuration Panasonic
63W3777
Diode, Schottky, Dual, 30V, Ssmini3; Diode Configuration Panasonic 63W3777
DIODE, SCHOTTKY, DUAL, 30V, SSMINI3; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):75mA; Forward Voltage VF Max:420mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 30V, SSMINI3; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):75mA; Forward Voltage VF Max:420mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 080365-DB3S308F0L 286-DB3S308F0L DB3S308F0L DB3S308F0L 63W3777
Product Name Diodes, Rectifiers - Arrays - DB3S308F0L Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Dual, 30V, Ssmini3; Diode Configuration Panasonic
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Removed
VF 0.4200 volts 0.4200 volts 0.4200 volts 0.4200 volts
VR 30 volts 30 volts
IR 0.1200 mA 0.1200 mA
Unlock Full Specs
to access all available technical data