Panasonic Diodes, Rectifiers - Arrays - DB3J316F0L DB3J316F0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 013819-DB3J316F0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Reverse Recovery Time (trr): 800ps Current - Reverse Leakage @ Vr: 15μA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 013819-DB3J316F0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Reverse Recovery Time (trr): 800ps Current - Reverse Leakage @ Vr: 15μA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DB3J316F0L - 013819-DB3J316F0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DB3J316F0L
013819-DB3J316F0L
Diodes, Rectifiers - Arrays - DB3J316F0L 013819-DB3J316F0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 013819-DB3J316F0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Reverse Recovery Time (trr): 800ps Current - Reverse Leakage @ Vr: 15μA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013819-DB3J316F0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Reverse Recovery Time (trr): 800ps
Current - Reverse Leakage @ Vr: 15μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini3-F2-B
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode and Rectifier - 286-DB3J316F0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-DB3J316F0L
Diode and Rectifier 286-DB3J316F0L
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DB3J316F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3J316F0L can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DB3J316F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3J316F0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - DB3J316F0L - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DB3J316F0L
Diode Arrays DB3J316F0L
DIODE ARRAY SCHOTTKY 30V SMINI3

DIODE ARRAY SCHOTTKY 30V SMINI3

Supplier's Site
Diode, Schottky, Dual, 30V, Smini3; Repetitive Reverse Voltage Vrrm Max Panasonic - 63W3772 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 30V, Smini3; Repetitive Reverse Voltage Vrrm Max Panasonic
63W3772
Diode, Schottky, Dual, 30V, Smini3; Repetitive Reverse Voltage Vrrm Max Panasonic 63W3772
DIODE, SCHOTTKY, DUAL, 30V, SMINI3; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):70mA; Diode Configuration:Dual Series; Diode Case Style:SC-85; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 30V, SMINI3; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):70mA; Diode Configuration:Dual Series; Diode Case Style:SC-85; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DB3J316F0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB3J316F0L
Discrete Semiconductor Products - Diodes - Rectifiers DB3J316F0L
DIODE ARR SCHOT 30V 100MA SMINI3

DIODE ARR SCHOT 30V 100MA SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 013819-DB3J316F0L 286-DB3J316F0L DB3J316F0L 63W3772 DB3J316F0L
Product Name Diodes, Rectifiers - Arrays - DB3J316F0L Diode and Rectifier Diode Arrays Diode, Schottky, Dual, 30V, Smini3; Repetitive Reverse Voltage Vrrm Max Panasonic Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Removed
VF 0.5500 volts 0.5500 volts 0.5500 volts 0.5500 volts
VR 30 volts 30 volts
IR 0.0150 mA 0.0150 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details