Panasonic Diodes, Rectifiers - Arrays - DB3J315E0L DB3J315E0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032677-DB3J315E0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032677-DB3J315E0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DB3J315E0L - 1032677-DB3J315E0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DB3J315E0L
1032677-DB3J315E0L
Diodes, Rectifiers - Arrays - DB3J315E0L 1032677-DB3J315E0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032677-DB3J315E0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032677-DB3J315E0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 300nA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini3-F2-B
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 286-DB3J315E0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-DB3J315E0L
Diode and Rectifier 286-DB3J315E0L
Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DB3J315E0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3J315E0L can be used for catalog matching and distributor lookup.

Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DB3J315E0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3J315E0L can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB3J315E0L
Discrete Semiconductor Products - Diodes - Rectifiers DB3J315E0L
DIODE ARR SCHOTT 30V 30MA SMINI3

DIODE ARR SCHOTT 30V 30MA SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 1032677-DB3J315E0L 286-DB3J315E0L DB3J315E0L
Product Name Diodes, Rectifiers - Arrays - DB3J315E0L Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
VF 1 volts 1 volts
VR 30 volts
IR 3.00E-4 mA
Unlock Full Specs
to access all available technical data