Panasonic Diodes, Rectifiers - Single - DB3J208K0L DB3J208K0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106409-DB3J208K0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA Reverse Recovery Time (trr): 4.3ns Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 12pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106409-DB3J208K0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA Reverse Recovery Time (trr): 4.3ns Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 12pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DB3J208K0L - 106409-DB3J208K0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB3J208K0L
106409-DB3J208K0L
Diodes, Rectifiers - Single - DB3J208K0L 106409-DB3J208K0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106409-DB3J208K0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA Reverse Recovery Time (trr): 4.3ns Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 12pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106409-DB3J208K0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA
Reverse Recovery Time (trr): 4.3ns
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 12pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini3-F2-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Diode and Rectifier - 280-DB3J208K0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-DB3J208K0L
Diode and Rectifier 280-DB3J208K0L
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DB3J208K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3J208K0L can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DB3J208K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3J208K0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diode, Ultrafast Recovery, 700Ma, 25V, Smini3-F2-B, Full Reel; Diode Configuration Panasonic - 53W7884 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 700Ma, 25V, Smini3-F2-B, Full Reel; Diode Configuration Panasonic
53W7884
Diode, Ultrafast Recovery, 700Ma, 25V, Smini3-F2-B, Full Reel; Diode Configuration Panasonic 53W7884
DIODE, ULTRAFAST RECOVERY, 700mA, 25V, SMINI3-F2-B, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:25V; Average Forward Current:700mA; Forward Voltage Max:450mV; Forward Surge Current:2A; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 700mA, 25V, SMINI3-F2-B, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:25V; Average Forward Current:700mA; Forward Voltage Max:450mV; Forward Surge Current:2A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB3J208K0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB3J208K0L
Discrete Semiconductor Products - Diodes - Rectifiers DB3J208K0L
DIODE SCHOT 20V 700MA SMINI3

DIODE SCHOT 20V 700MA SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 106409-DB3J208K0L 280-DB3J208K0L 53W7884 DB3J208K0L
Product Name Diodes, Rectifiers - Single - DB3J208K0L Diode and Rectifier Diode, Ultrafast Recovery, 700Ma, 25V, Smini3-F2-B, Full Reel; Diode Configuration Panasonic Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Removed
Package SMini3-F2-B Tape and Reel
VF 0.4500 volts 0.4500 volts 0.4500 volts
trr 4.3 ns
Unlock Full Specs
to access all available technical data