Manufacturer: Panasonic Electronic Components
Win Source Part Number: 801813-DB37315E0L
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 1ns
Operating Temperature - Junction: 125°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20mA (DC)
Supplier Device Package: SOT-723
Manufacturer Package: SOT-723
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 400mV at 1mA
Current - Reverse Leakage at Vr: 300nA at 30V
Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DB37315E0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB37315E0L can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 30V 20MA SOT723
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 801813-DB37315E0L | 286-DB37315E0L | DB37315E0L |
| Product Name | Diodes, Rectifiers - Arrays - DB37315E0L | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.4000 volts | 0.4000 volts | |
| VR | 30 volts | ||
| IR | 3.00E-4 mA | ||
| Tj | 125 C (257 F) | -40 C (-40 F) |