Panasonic Discrete Semiconductor Products - Diodes - Rectifiers - Single DB2X60300L

Description
Win Source Part Number: 980277-DB2X60300L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 650 mV @ 500 mA Reverse Recovery Time (trr): 4.5 ns Current - Reverse Leakage @ Vr: 100 µA @ 50 V Capacitance @ Vr, F: 14pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-123F Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Base Product Number: DB2X603
Request a Quote Datasheet
Description
Win Source Part Number: 980277-DB2X60300L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 650 mV @ 500 mA Reverse Recovery Time (trr): 4.5 ns Current - Reverse Leakage @ Vr: 100 µA @ 50 V Capacitance @ Vr, F: 14pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-123F Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Base Product Number: DB2X603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 980277-DB2X60300L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
980277-DB2X60300L
Discrete Semiconductor Products - Diodes - Rectifiers - Single 980277-DB2X60300L
Win Source Part Number: 980277-DB2X60300L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 650 mV @ 500 mA Reverse Recovery Time (trr): 4.5 ns Current - Reverse Leakage @ Vr: 100 µA @ 50 V Capacitance @ Vr, F: 14pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-123F Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Base Product Number: DB2X603

Win Source Part Number: 980277-DB2X60300L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 500 mA
Reverse Recovery Time (trr): 4.5 ns
Current - Reverse Leakage @ Vr: 100 µA @ 50 V
Capacitance @ Vr, F: 14pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-123F
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Base Product Number: DB2X603

Buy Now Datasheet
Diode and Rectifier - 280-DB2X60300L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-DB2X60300L
Diode and Rectifier 280-DB2X60300L
Mixer Diode, Ultra High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F4-B, SC-109D, 2 PIN Product overview: DB2X60300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2X60300L can be used for catalog matching and distributor lookup.

Mixer Diode, Ultra High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F4-B, SC-109D, 2 PIN Product overview: DB2X60300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2X60300L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DB2X60300L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2X60300L
Discrete Semiconductor Products - Diodes - Rectifiers DB2X60300L
DIODE SCHOTTKY 60V 500MA SOD123

DIODE SCHOTTKY 60V 500MA SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 980277-DB2X60300L 280-DB2X60300L DB2X60300L
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123F Tape and Reel
VF 0.6500 volts 0.6500 volts
trr 4.5 ns
Tj 150 C (302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data