Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F4-B, SC-109D, 2 PIN Product overview: DB2X41500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2X41500L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013818-DB2X41500L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 200μA @ 40V
Capacitance @ Vr, F: 70pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: DB2X415
Categories: Discrete Semiconductor Products
Case / Package: Mini2-F4-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RBR3MM40B; RBS3MM40A; RBR3MM40A;
Introduction Date: March 16, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOTTKY 40V 3A MINI2-F4-B
DIODE SCHOTTKY 40V 3A MINI2-F4-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-DB2X41500L | 013818-DB2X41500L | DB2X41500L | DB2X41500L |
| Product Name | Schottky 3A 40V Diode and Rectifier | Diodes, Rectifiers - Single - DB2X41500L | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | Mini2-F4-B | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | |||
| IO | 3 amps | |||
| Tj | -55 C (-67 F) | 125 C (257 F) |