Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F4-B, SC-109D, 2 PIN Product overview: DB2X41100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2X41100L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032675-DB2X41100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 580mV @ 1A
Reverse Recovery Time (trr): 6.8ns
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 21pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Case / Package: Mini2-F4-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
DIODE FAST REC 30V 1A MINI2
DIODE SCHOTTKY 40V 1A MINI2-F4-B
DIODE SCHOTTKY 40V 1A MINI2-F4-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-DB2X41100L | 1032675-DB2X41100L | 590-DB2X41100L | DB2X41100L | DB2X41100L |
| Product Name | Schottky 1A 40V Diode and Rectifier | Diodes, Rectifiers - Single - DB2X41100L | DIODE FAST REC 30V 1A MINI2 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | Mini2-F4-B | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1 amps | ||||
| Tj | -55 C (-67 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | ||
| VF | 0.5800 volts | 0.5800 volts | 0.5800 volts | 0.5800 volts |