Manufacturer: Panasonic Electronic Components
Win Source Part Number: 097479-DB2X20700L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A
Reverse Recovery Time (trr): 12ns
Current - Reverse Leakage @ Vr: 1.5mA @ 6V
Capacitance @ Vr, F: 43pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Case / Package: Mini2-F4-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F4-B, SC-109D, 2 PIN Product overview: DB2X20700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2X20700L can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 1A MINI2-F4-B
DIODE SCHOTTKY 20V 1A MINI2-F4-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 097479-DB2X20700L | 280-DB2X20700L | DB2X20700L | DB2X20700L |
| Product Name | Diodes, Rectifiers - Single - DB2X20700L | Schottky 1A 20V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Mini2-F4-B | Tape and Reel | SOD-123; SOD-123F | |
| VF | 0.4000 volts | 0.4000 volts | 0.4000 volts | |
| trr | 12 ns | 12 ns | ||
| Tj | 125 C (257 F) | -55 C (-67 F) |