Panasonic Schottky 1A 20V Diode and Rectifier DB2X20600L

Description
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F4-B, SC-109D, 2 PIN Product overview: DB2X20600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2X20600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F4-B, SC-109D, 2 PIN Product overview: DB2X20600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2X20600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 20V Diode and Rectifier - 280-DB2X20600L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 20V Diode and Rectifier
280-DB2X20600L
Schottky 1A 20V Diode and Rectifier 280-DB2X20600L
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F4-B, SC-109D, 2 PIN Product overview: DB2X20600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2X20600L can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F4-B, SC-109D, 2 PIN Product overview: DB2X20600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2X20600L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DB2X20600L - 101636-DB2X20600L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2X20600L
101636-DB2X20600L
Diodes, Rectifiers - Single - DB2X20600L 101636-DB2X20600L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101636-DB2X20600L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 100μA @ 20V Capacitance @ Vr, F: 20pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: DB2X206 Categories: Discrete Semiconductor Products Case / Package: Mini2-F4-B Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CRS06(TE85L,Q,M); CRS06(TE85L,M); CRS06(T5LMH,Q,M); CRS06(T5LGH,Q); Introduction Date: September 05, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 101636-DB2X20600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 100μA @ 20V
Capacitance @ Vr, F: 20pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: DB2X206
Categories: Discrete Semiconductor Products
Case / Package: Mini2-F4-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CRS06(TE85L,Q,M); CRS06(TE85L,M); CRS06(T5LMH,Q,M); CRS06(T5LGH,Q);
Introduction Date: September 05, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Diode, Ultrafast Recovery, 1A, 20V, Sod-123; Repetitive Peak Reverse Voltage Panasonic - 56W3718 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 1A, 20V, Sod-123; Repetitive Peak Reverse Voltage Panasonic
56W3718
Diode, Ultrafast Recovery, 1A, 20V, Sod-123; Repetitive Peak Reverse Voltage Panasonic 56W3718
DIODE, ULTRAFAST RECOVERY, 1A, 20V, SOD-123; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 1A, 20V, SOD-123; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DB2X20600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2X20600L
Discrete Semiconductor Products - Diodes - Rectifiers DB2X20600L
DIODE SCHOTTKY 20V 1A MINI2-F4-B

DIODE SCHOTTKY 20V 1A MINI2-F4-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-DB2X20600L 101636-DB2X20600L 56W3718 DB2X20600L
Product Name Schottky 1A 20V Diode and Rectifier Diodes, Rectifiers - Single - DB2X20600L Diode, Ultrafast Recovery, 1A, 20V, Sod-123; Repetitive Peak Reverse Voltage Panasonic Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel Mini2-F4-B
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data