Panasonic Schottky 2A 60V Diode and Rectifier DB2W60400L

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 60V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DB2W60400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2W60400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 60V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DB2W60400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2W60400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 60V Diode and Rectifier - 280-DB2W60400L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 60V Diode and Rectifier
280-DB2W60400L
Schottky 2A 60V Diode and Rectifier 280-DB2W60400L
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 60V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DB2W60400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2W60400L can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 60V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DB2W60400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2W60400L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DB2W60400L - 1032674-DB2W60400L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2W60400L
1032674-DB2W60400L
Diodes, Rectifiers - Single - DB2W60400L 1032674-DB2W60400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032674-DB2W60400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 660mV @ 2A Reverse Recovery Time (trr): 12ns Current - Reverse Leakage @ Vr: 300μA @ 60V Capacitance @ Vr, F: 38pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: DB2W604 Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini2-F3-B Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBR2U60S1F-7; RB068MM-60; RBR2MM60BTF; RB060MM-60; Introduction Date: September 12, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032674-DB2W60400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 660mV @ 2A
Reverse Recovery Time (trr): 12ns
Current - Reverse Leakage @ Vr: 300μA @ 60V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: DB2W604
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini2-F3-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR2U60S1F-7; RB068MM-60; RBR2MM60BTF; RB060MM-60;
Introduction Date: September 12, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2W60400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2W60400L
Discrete Semiconductor Products - Diodes - Rectifiers DB2W60400L
DIODE SCHOTTKY 60V 2A MINI2-F3-B

DIODE SCHOTTKY 60V 2A MINI2-F3-B

Supplier's Site
DIODE SCHOTTKY 60V 2A MINI2 - 590-DB2W60400L - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 2A MINI2
590-DB2W60400L
DIODE SCHOTTKY 60V 2A MINI2 590-DB2W60400L
DIODE SCHOTTKY 60V 2A MINI2

DIODE SCHOTTKY 60V 2A MINI2

Supplier's Site
Single Diodes - DB2W60400L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DB2W60400L
Single Diodes DB2W60400L
DIODE SCHOTTKY 60V 2A MINI2-F3-B

DIODE SCHOTTKY 60V 2A MINI2-F3-B

Supplier's Site Datasheet
Diode, Schottky, 60V, Mini2-F3-B; Repetitive Reverse Voltage Vrrm Max Panasonic - 63W3749 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 60V, Mini2-F3-B; Repetitive Reverse Voltage Vrrm Max Panasonic
63W3749
Diode, Schottky, 60V, Mini2-F3-B; Repetitive Reverse Voltage Vrrm Max Panasonic 63W3749
DIODE, SCHOTTKY, 60V, MINI2-F3-B; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123F; No. of Pins:2Pins; Forward Voltage VF Max:660mV; Forward Surge Current IfsmRoHS Compliant: Yes

DIODE, SCHOTTKY, 60V, MINI2-F3-B; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123F; No. of Pins:2Pins; Forward Voltage VF Max:660mV; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-DB2W60400L 1032674-DB2W60400L DB2W60400L 590-DB2W60400L DB2W60400L 63W3749
Product Name Schottky 2A 60V Diode and Rectifier Diodes, Rectifiers - Single - DB2W60400L Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 60V 2A MINI2 Single Diodes Diode, Schottky, 60V, Mini2-F3-B; Repetitive Reverse Voltage Vrrm Max Panasonic
Package Tape and Reel Mini2-F3-B SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
RoHS Compliant RoHS RoHS
IO 2 amps
Tj -40 C (-40 F) 150 C (302 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active Removed Discontinued
Unlock Full Specs
to access all available technical data