Manufacturer: Panasonic Electronic Components
Win Source Part Number: 118520-DB2W40900L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 200μA @ 40V
Capacitance @ Vr, F: 70pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini2-F3-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DB2W40900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2W40900L can be used for catalog matching and distributor lookup.
DIODE, SCHOTTKY, 40V, MINI2-F3-B; Diode Configuration:Single
DIODE SCHOTTKY 40V 3A MINI2-F3-B
DIODE SCHOTTKY 40V 3A MINI2-F3-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 118520-DB2W40900L | 280-DB2W40900L | 63W3748 | DB2W40900L | DB2W40900L |
| Product Name | Diodes, Rectifiers - Single - DB2W40900L | Schottky 3A 40V Diode and Rectifier | Diode, Schottky, 40V, Mini2-F3-B; Diode Configuration Panasonic | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed | |||
| Package | Mini2-F3-B | Tape and Reel | SOD-123; SOD-123F | ||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | |
| trr | 25 ns | 25 ns |