Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013817-DB2W31900L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 3A
Reverse Recovery Time (trr): 23ns
Current - Reverse Leakage @ Vr: 200μA @ 30V
Capacitance @ Vr, F: 70pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini2-F3-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DB2W31900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2W31900L can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 3A MINI2-F3-B
DIODE, ULTRAFAST RECOVERY, 3A, 30V, MINI2-F3-B; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 30V 3A MINI2-F3-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 013817-DB2W31900L | 280-DB2W31900L | DB2W31900L | 56W3716 | DB2W31900L |
| Product Name | Diodes, Rectifiers - Single - DB2W31900L | Schottky 3A 30V Diode and Rectifier | Single Diodes | Diode, Ultrafast Recovery, 3A, 30V, Mini2-F3-B; Repetitive Peak Reverse Voltage Panasonic | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed | |||
| Package | Mini2-F3-B | Tape and Reel | SOD-123; SOD-123F | ||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts | 0.4900 volts | |
| trr | 23 ns | 23 ns |