Panasonic 116A Diode and Rectifier DB2U31600L

Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U31600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U31600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U31600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U31600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
116A Diode and Rectifier - 280-DB2U31600L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
116A Diode and Rectifier
280-DB2U31600L
116A Diode and Rectifier 280-DB2U31600L
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U31600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U31600L can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U31600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U31600L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DB2U31600L - 868241-DB2U31600L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2U31600L
868241-DB2U31600L
Diodes, Rectifiers - Single - DB2U31600L 868241-DB2U31600L
Manufacturer: Panasonic Win Source Part Number: 868241-DB2U31600L Features: Diode Schottky 30 V 100mA Surface Mount SOD-923 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070

Manufacturer: Panasonic
Win Source Part Number: 868241-DB2U31600L
Features: Diode Schottky 30 V 100mA Surface Mount SOD-923
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-923
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2U31600L
Discrete Semiconductor Products - Diodes - Rectifiers DB2U31600L
DIODE SCHOTTKY 30V 100MA SOD923

DIODE SCHOTTKY 30V 100MA SOD923

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DB2U31600L 868241-DB2U31600L DB2U31600L
Product Name 116A Diode and Rectifier Diodes, Rectifiers - Single - DB2U31600L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-923
RoHS Compliant RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data