Panasonic 116A Diode and Rectifier DB2U31400L

Description
Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U31400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U31400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U31400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U31400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
116A Diode and Rectifier - 280-DB2U31400L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
116A Diode and Rectifier
280-DB2U31400L
116A Diode and Rectifier 280-DB2U31400L
Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U31400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U31400L can be used for catalog matching and distributor lookup.

Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U31400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U31400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DB2U31400L - 868240-DB2U31400L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2U31400L
868240-DB2U31400L
Diodes, Rectifiers - Single - DB2U31400L 868240-DB2U31400L
Manufacturer: Panasonic Win Source Part Number: 868240-DB2U31400L Features: Diode Schottky 30 V 30mA Surface Mount USSMINI2-F2-B Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DB2U314 Categories: Discrete Semiconductor Products Case / Package: USSMINI2-F2-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: P15183DKR, P15183CT, P15183TR

Manufacturer: Panasonic
Win Source Part Number: 868240-DB2U31400L
Features: Diode Schottky 30 V 30mA Surface Mount USSMINI2-F2-B
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DB2U314
Categories: Discrete Semiconductor Products
Case / Package: USSMINI2-F2-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: P15183DKR, P15183CT, P15183TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2U31400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2U31400L
Discrete Semiconductor Products - Diodes - Rectifiers DB2U31400L
DIODE SCHOT 30V 30MA USSMINI2

DIODE SCHOT 30V 30MA USSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DB2U31400L 868240-DB2U31400L DB2U31400L
Product Name 116A Diode and Rectifier Diodes, Rectifiers - Single - DB2U31400L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel USSMINI2-F2-B
RoHS Compliant RoHS
IO 0.0300 amps
Unlock Full Specs
to access all available technical data