Panasonic 116A Diode and Rectifier DB2U30900L

Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U30900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U30900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U30900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U30900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
116A Diode and Rectifier - 280-DB2U30900L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
116A Diode and Rectifier
280-DB2U30900L
116A Diode and Rectifier 280-DB2U30900L
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U30900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U30900L can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U30900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U30900L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DB2U30900L - 013815-DB2U30900L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2U30900L
013815-DB2U30900L
Diodes, Rectifiers - Single - DB2U30900L 013815-DB2U30900L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 013815-DB2U30900L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 580mV @ 100mA Reverse Recovery Time (trr): 1.3ns Current - Reverse Leakage @ Vr: 2μA @ 30V Capacitance @ Vr, F: 3pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Case / Package: USSMINI2-F2-B Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013815-DB2U30900L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 580mV @ 100mA
Reverse Recovery Time (trr): 1.3ns
Current - Reverse Leakage @ Vr: 2μA @ 30V
Capacitance @ Vr, F: 3pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Case / Package: USSMINI2-F2-B
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2U30900L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2U30900L
Discrete Semiconductor Products - Diodes - Rectifiers DB2U30900L
DIODE SCHOT 30V 100MA USSMINI2

DIODE SCHOT 30V 100MA USSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DB2U30900L 013815-DB2U30900L DB2U30900L
Product Name 116A Diode and Rectifier Diodes, Rectifiers - Single - DB2U30900L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel USSMINI2-F2-B
RoHS Compliant RoHS
IO 0.1000 amps
Tj -55 C (-67 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548823 - RS Components, Ltd.
Specs
Package TO-220; ITO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
High Voltage Power Rectifiers - HRSCKV30K12F - Micross Components, Inc.
Specs
IFSM 10 amps
IF 800 mA
trr 300 ns
View Details
Low-leakage diode - BAS116,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers