Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DB2U30800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2U30800L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013814-DB2U30800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA
Reverse Recovery Time (trr): 1.3ns
Current - Reverse Leakage @ Vr: 120μA @ 30V
Capacitance @ Vr, F: 2.9pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Case / Package: USSMINI2-F2-B
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
DIODE SCHOT 30V 100MA USSMINI2
DIODE SCHOT 30V 100MA USSMINI2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-DB2U30800L | 013814-DB2U30800L | DB2U30800L | DB2U30800L |
| Product Name | 116A Diode and Rectifier | Diodes, Rectifiers - Single - DB2U30800L | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | USSMINI2-F2-B | ||
| RoHS Compliant | RoHS | |||
| IO | 0.1000 amps | |||
| Tj | -55 C (-67 F) | 125 C (257 F) | ||
| VF | 0.4200 volts | 0.4200 volts | 0.4200 volts |