Panasonic Schottky 40V 0.1A Diode and Rectifier DB2S40600L

Description
Rectifier Diode Schottky 40V 0.1A 0.9ns 2-Pin SSMini2-F5-B T/R Product overview: DB2S40600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2S40600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Schottky 40V 0.1A 0.9ns 2-Pin SSMini2-F5-B T/R Product overview: DB2S40600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2S40600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 0.1A Diode and Rectifier - 280-DB2S40600L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 0.1A Diode and Rectifier
280-DB2S40600L
Schottky 40V 0.1A Diode and Rectifier 280-DB2S40600L
Rectifier Diode Schottky 40V 0.1A 0.9ns 2-Pin SSMini2-F5-B T/R Product overview: DB2S40600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2S40600L can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 40V 0.1A 0.9ns 2-Pin SSMini2-F5-B T/R Product overview: DB2S40600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2S40600L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DB2S40600L - 868239-DB2S40600L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2S40600L
868239-DB2S40600L
Diodes, Rectifiers - Single - DB2S40600L 868239-DB2S40600L
Manufacturer: Panasonic Win Source Part Number: 868239-DB2S40600L Features: Diode Schottky 40 V 100mA Surface Mount SC-79 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: SC-79 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070

Manufacturer: Panasonic
Win Source Part Number: 868239-DB2S40600L
Features: Diode Schottky 40 V 100mA Surface Mount SC-79
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: SC-79
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2S40600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2S40600L
Discrete Semiconductor Products - Diodes - Rectifiers DB2S40600L
DIODE SCHOTTKY 40V 100MA SC79

DIODE SCHOTTKY 40V 100MA SC79

Supplier's Site
Single Diodes - DB2S40600L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DB2S40600L
Single Diodes DB2S40600L
DIODE SCHOTTKY 40V 100MA SC79

DIODE SCHOTTKY 40V 100MA SC79

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-DB2S40600L 868239-DB2S40600L DB2S40600L DB2S40600L
Product Name Schottky 40V 0.1A Diode and Rectifier Diodes, Rectifiers - Single - DB2S40600L Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SSMini2-F5-B SC-79 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCHJ45K - Micross Components, Inc.
Specs
IFSM 25 amps
IF 50 mA
trr 2500 ns
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers