Manufacturer: Panasonic Electronic Components
Win Source Part Number: 050780-DB2S31600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Reverse Recovery Time (trr): 800ps
Current - Reverse Leakage @ Vr: 15μA @ 30V
Capacitance @ Vr, F: 2pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: DB2S316
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini2-F5-B
Alternative Parts (Cross-Reference): HRC0103C; HRC0103C-E; RB501SM-30FH; RB520G-30FHT2R;
Introduction Date: April 20, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DB2S31600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2S31600L can be used for catalog matching and distributor lookup.
DIODE, SCHOTTKY, 30V, SSMINI2-F5-B; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single
DIODE SCHOT 30V 100MA SSMINI2
DIODE SCHOT 30V 100MA SSMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 050780-DB2S31600L | 280-DB2S31600L | 63W3746 | DB2S31600L | DB2S31600L |
| Product Name | Diodes, Rectifiers - Single - DB2S31600L | Diode and Rectifier | Diode, Schottky, 30V, Ssmini2-F5-B; Repetitive Reverse Voltage Vrrm Max Panasonic | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed | |||
| Package | SSMini2-F5-B | Tape and Reel | |||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | |
| trr | 0.8000 ns | 0.8000 ns | 0.8000 ns | ||
| Tj | 125 C (257 F) | -55 C (-67 F) |