Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032669-DB2S31400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 300nA @ 30V
Capacitance @ Vr, F: 1.5pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini2-F5-B
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DB2S31400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2S31400L can be used for catalog matching and distributor lookup.
DIODE SCHOT 30V 30MA SSMINI2
DIODE SCHOT 30V 30MA SSMINI2
DIODE, ULTRAFAST RECOVERY, 30mA, 30V, SOD-523; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 1032669-DB2S31400L | 280-DB2S31400L | DB2S31400L | DB2S31400L | 56W3714 |
| Product Name | Diodes, Rectifiers - Single - DB2S31400L | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Ultrafast Recovery, 30Ma, 30V, Sod-523; Diode Configuration Panasonic |
| Life Cycle Stage | Active | Removed | |||
| Package | SSMini2-F5-B | Tape and Reel | |||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |
| trr | 1 ns | 1 ns | |||
| Tj | 125 C (257 F) | -55 C (-67 F) | ? to 125 C (? to 257 F) |