Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DB2S31100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2S31100L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013813-DB2S31100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 560mV @ 200mA
Reverse Recovery Time (trr): 2.2ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini2-F5-B
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOT 30V 200MA SSMINI2
DIODE SCHOT 30V 200MA SSMINI2
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOD-523, FULL REEL; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 280-DB2S31100L | 013813-DB2S31100L | DB2S31100L | DB2S31100L | 53W7862 |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - DB2S31100L | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Ultrafast Recovery, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Panasonic |
| Package | Tape and Reel | SSMini2-F5-B | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) | |||
| Life Cycle Stage | Active | Removed |