Panasonic Diodes, Rectifiers - Single - DB2S30900L DB2S30900L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 807667-DB2S30900L Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 100mA Reverse Recovery Time (trr): 1.3ns Operating Temperature - Junction: 125°C (Maximum) Supplier Device Package: SSMini2-F5-B Manufacturer Package: SC-79, SOD-523 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 580mV at 100mA Current - Reverse Leakage at Vr: 2μA at 30V Capacitance at Vr, F: 3pF at 10V, 1MHz Part Number Series: DB2S309
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 807667-DB2S30900L Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 100mA Reverse Recovery Time (trr): 1.3ns Operating Temperature - Junction: 125°C (Maximum) Supplier Device Package: SSMini2-F5-B Manufacturer Package: SC-79, SOD-523 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 580mV at 100mA Current - Reverse Leakage at Vr: 2μA at 30V Capacitance at Vr, F: 3pF at 10V, 1MHz Part Number Series: DB2S309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DB2S30900L - 807667-DB2S30900L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2S30900L
807667-DB2S30900L
Diodes, Rectifiers - Single - DB2S30900L 807667-DB2S30900L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 807667-DB2S30900L Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 100mA Reverse Recovery Time (trr): 1.3ns Operating Temperature - Junction: 125°C (Maximum) Supplier Device Package: SSMini2-F5-B Manufacturer Package: SC-79, SOD-523 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 580mV at 100mA Current - Reverse Leakage at Vr: 2μA at 30V Capacitance at Vr, F: 3pF at 10V, 1MHz Part Number Series: DB2S309

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 807667-DB2S30900L
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 100mA
Reverse Recovery Time (trr): 1.3ns
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: SSMini2-F5-B
Manufacturer Package: SC-79, SOD-523
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 580mV at 100mA
Current - Reverse Leakage at Vr: 2μA at 30V
Capacitance at Vr, F: 3pF at 10V, 1MHz
Part Number Series: DB2S309

Buy Now
Diode and Rectifier - 280-DB2S30900L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-DB2S30900L
Diode and Rectifier 280-DB2S30900L
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DB2S30900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2S30900L can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DB2S30900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2S30900L can be used for catalog matching and distributor lookup.

Supplier's Site
Diode, Schottky, 30V, Ssmini2-F5-B; Diode Configuration Panasonic - 63W3742 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, Ssmini2-F5-B; Diode Configuration Panasonic
63W3742
Diode, Schottky, 30V, Ssmini2-F5-B; Diode Configuration Panasonic 63W3742
DIODE, SCHOTTKY, 30V, SSMINI2-F5-B; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:580mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:125°C;RoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, SSMINI2-F5-B; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:580mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2S30900L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2S30900L
Discrete Semiconductor Products - Diodes - Rectifiers DB2S30900L
DIODE SCHOT 30V 100MA SSMINI2

DIODE SCHOT 30V 100MA SSMINI2

Supplier's Site
Single Diodes - DB2S30900L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DB2S30900L
Single Diodes DB2S30900L
DIODE SCHOT 30V 100MA SSMINI2

DIODE SCHOT 30V 100MA SSMINI2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Schottky Diodes Rectifiers Diodes
Product Number 807667-DB2S30900L 280-DB2S30900L 63W3742 DB2S30900L DB2S30900L
Product Name Diodes, Rectifiers - Single - DB2S30900L Diode and Rectifier Diode, Schottky, 30V, Ssmini2-F5-B; Diode Configuration Panasonic Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
VF 0.5800 volts 0.5800 volts 0.5800 volts 0.5800 volts
trr 1.3 ns 1.3 ns
Tj 125 C (257 F) -55 C (-67 F) ? to 125 C (? to 257 F)
Package Tape and Reel
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET050203 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
RF Diodes - 1PS66SB17,115 - 1002466-1PS66SB17,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky - 3 Independent
Life Cycle Stage Active
Package SOT-666
View Details
4 suppliers
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details