Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013811-DB2S30800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA
Reverse Recovery Time (trr): 1.3ns
Current - Reverse Leakage @ Vr: 120μA @ 30V
Capacitance @ Vr, F: 2.9pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini2-F5-B
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DB2S30800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2S30800L can be used for catalog matching and distributor lookup.
DIODE SCHOT 30V 100MA SSMINI2
DIODE SCHOTTKY 30V 100MA SSMINI2
DIODE SCHOT 30V 100MA SSMINI2
DIODE, SCHOTTKY, 30V, SSMINI2-F5-B; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 013811-DB2S30800L | 280-DB2S30800L | DB2S30800L | 590-DB2S30800L | DB2S30800L | 63W3741 |
| Product Name | Diodes, Rectifiers - Single - DB2S30800L | Diode and Rectifier | Single Diodes | DIODE SCHOTTKY 30V 100MA SSMINI2 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 30V, Ssmini2-F5-B; Diode Configuration Panasonic |
| Life Cycle Stage | Active | Discontinued | Removed | |||
| Package | SSMini2-F5-B | Tape and Reel | SOD-523; SC-79, SOD-523 | |||
| VF | 0.4200 volts | 0.4200 volts | 0.4200 volts | 0.4200 volts | 0.4200 volts | |
| trr | 1.3 ns | 1.3 ns | 1.3 ns | |||
| Tj | 125 C (257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |