Mixer Diode, Ultra High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DB2S20900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2S20900L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 868238-DB2S20900L
Features: Diode Schottky 20 V 500mA Surface Mount SOD-523
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
DIODE SCHOTTKY 20V 500MA SOD523
DIODE SCHOTTKY 20V 500MA SOD523
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-DB2S20900L | 868238-DB2S20900L | DB2S20900L | DB2S20900L |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - DB2S20900L | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | |
| RoHS Compliant | RoHS | |||
| IO | 0.5000 amps | |||
| Tj | -40 C (-40 F) |