Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DB2S20500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2S20500L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 868237-DB2S20500L
Features: Diode Schottky 15 V 200mA Surface Mount SSMini2-F5-B
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DB2S205
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F5-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: DB2S20500LTR, DB2S20500LDKR, DB2S20500LCT
DIODE, SCHOTTKY, 20V, SMINI2-F5-B; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):200mA; Diode Configuration:Single
DIODE SCHOT 15V 200MA SSMINI2
DIODE SCHOT 15V 200MA SSMINI2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-DB2S20500L | 868237-DB2S20500L | 63W3740 | DB2S20500L | DB2S20500L |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - DB2S20500L | Diode, Schottky, 20V, Smini2-F5-B; Repetitive Reverse Voltage Vrrm Max Panasonic | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SSMini2-F5-B | SOD-523; SOD-523 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | ||||
| VF | 0.3900 volts | 0.3900 volts | 0.3900 volts |