Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032667-DB2J50100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Reverse Recovery Time (trr): 1.6ns
Current - Reverse Leakage @ Vr: 200μA @ 50V
Capacitance @ Vr, F: 4pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Mixer Diode, Ultra High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J50100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J50100L can be used for catalog matching and distributor lookup.
DIODE, ULTRAFAST RECOVERY, 200mA, 50V, SMINI2-F5-B; Diode Configuration:Single
DIODE, ULTRAFAST RECOVERY, 200mA, 50V, SMINI2-F5-B, FULL REEL; Diode Configuration:Single
DIODE SCHOT 50V 200MA SMINI2
DIODE SCHOT 50V 200MA SMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 1032667-DB2J50100L | 280-DB2J50100L | 56W3708 | 53W7857 | DB2J50100L | DB2J50100L |
| Product Name | Diodes, Rectifiers - Single - DB2J50100L | 90A Diode and Rectifier | Diode, Ultrafast Recovery, 200Ma, 50V, Smini2-F5-B; Diode Configuration Panasonic | Diode, Ultrafast Recovery, 200Ma, 50V, Smini2-F5-B, Full Reel; Diode Configuration Panasonic | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Removed | ||||
| Package | SMini2-F5-B | Tape and Reel | ||||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | |
| trr | 1.6 ns | 1.6 ns | ||||
| Tj | 125 C (257 F) | -55 C (-67 F) | ? to 125 C (? to 257 F) |