Panasonic Schottky 1A 40V 90A Diode and Rectifier DB2J41100L

Description
Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J41100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J41100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J41100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J41100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 40V 90A Diode and Rectifier - 280-DB2J41100L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 40V 90A Diode and Rectifier
280-DB2J41100L
Schottky 1A 40V 90A Diode and Rectifier 280-DB2J41100L
Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J41100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J41100L can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J41100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J41100L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DB2J41100L - 868236-DB2J41100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2J41100L
868236-DB2J41100L
Diodes, Rectifiers - Single - DB2J41100L 868236-DB2J41100L
Manufacturer: Panasonic Win Source Part Number: 868236-DB2J41100L Features: Diode Schottky 40 V 1A Surface Mount SMini2-F5-B Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DB2J411 Categories: Discrete Semiconductor Products Case / Package: SMini2-F5-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: DB2J41100LTR, DB2J41100LCT, DB2J41100L-ND, DB2J41100LDKR

Manufacturer: Panasonic
Win Source Part Number: 868236-DB2J41100L
Features: Diode Schottky 40 V 1A Surface Mount SMini2-F5-B
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DB2J411
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F5-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: DB2J41100LTR, DB2J41100LCT, DB2J41100L-ND, DB2J41100LDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2J41100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2J41100L
Discrete Semiconductor Products - Diodes - Rectifiers DB2J41100L
DIODE SCHOTT 40V 1A SMINI2-F5-B

DIODE SCHOTT 40V 1A SMINI2-F5-B

Supplier's Site
Single Diodes - DB2J41100L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DB2J41100L
Single Diodes DB2J41100L
DIODE SCHOTT 40V 1A SMINI2-F5-B

DIODE SCHOTT 40V 1A SMINI2-F5-B

Supplier's Site
Diode, Schottky, 40V, Smini2-F5-B; Repetitive Reverse Voltage Vrrm Max Panasonic - 63W3738 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 40V, Smini2-F5-B; Repetitive Reverse Voltage Vrrm Max Panasonic
63W3738
Diode, Schottky, 40V, Smini2-F5-B; Repetitive Reverse Voltage Vrrm Max Panasonic 63W3738
DIODE, SCHOTTKY, 40V, SMINI2-F5-B; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-323F; No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, 40V, SMINI2-F5-B; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-323F; No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-DB2J41100L 868236-DB2J41100L DB2J41100L DB2J41100L 63W3738
Product Name Schottky 1A 40V 90A Diode and Rectifier Diodes, Rectifiers - Single - DB2J41100L Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode, Schottky, 40V, Smini2-F5-B; Repetitive Reverse Voltage Vrrm Max Panasonic
Package Tape and Reel SMini2-F5-B SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data