Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013810-DB2J40700L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 3.6ns
Current - Reverse Leakage @ Vr: 100μA @ 35V
Capacitance @ Vr, F: 10.5pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: DB2J407
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Introduction Date: October 15, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Mixer Diode, Ultra High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J40700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J40700L can be used for catalog matching and distributor lookup.
DIODE SCHOT 40V 500MA SMINI2
DIODE, ULTRAFAST RECOVERY, 500mA, 40V, SMINI2-F5-B, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single
DIODE, ULTRAFAST RECOVERY, 500mA, 40V, SMINI2-F5-B; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 013810-DB2J40700L | 280-DB2J40700L | DB2J40700L | DB2J40700L | 53W7855 |
| Product Name | Diodes, Rectifiers - Single - DB2J40700L | 90A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Ultrafast Recovery, 500Ma, 40V, Smini2-F5-B, Full Reel; Repetitive Peak Reverse Voltage Panasonic |
| Life Cycle Stage | Active | Removed | |||
| Package | SMini2-F5-B | ||||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | |
| trr | 3.6 ns | 3.6 ns | |||
| Tj | 125 C (257 F) | -40 C (-40 F) |