Rectifier Diode, Schottky, 1 Element, 1A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J31700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J31700L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 119984-DB2J31700L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A
Reverse Recovery Time (trr): 7.8ns
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 22pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE, ULTRAFAST RECOVERY, 1A, 30V, SMINI2-F5-B; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTT 30V 1A SMINI2-F5-B
DIODE SCHOTT 30V 1A SMINI2-F5-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-DB2J31700L | 119984-DB2J31700L | 56W3705 | DB2J31700L | DB2J31700L |
| Product Name | Schottky 1A 30V 90A Diode and Rectifier | Diodes, Rectifiers - Single - DB2J31700L | Diode, Ultrafast Recovery, 1A, 30V, Smini2-F5-B; Repetitive Peak Reverse Voltage Panasonic | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMini2-F5-B | SOD-323; SC-90, SOD-323F | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1 amps | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) |