Panasonic 90A Diode and Rectifier DB2J31300L

Description
Mixer Diode, Ultra High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J31300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J31300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, Ultra High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J31300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J31300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90A Diode and Rectifier - 280-DB2J31300L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90A Diode and Rectifier
280-DB2J31300L
90A Diode and Rectifier 280-DB2J31300L
Mixer Diode, Ultra High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J31300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J31300L can be used for catalog matching and distributor lookup.

Mixer Diode, Ultra High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J31300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J31300L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DB2J31300L - 013807-DB2J31300L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2J31300L
013807-DB2J31300L
Diodes, Rectifiers - Single - DB2J31300L 013807-DB2J31300L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 013807-DB2J31300L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA Reverse Recovery Time (trr): 1.5ns Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 3.8pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013807-DB2J31300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Reverse Recovery Time (trr): 1.5ns
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 3.8pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2J31300L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2J31300L
Discrete Semiconductor Products - Diodes - Rectifiers DB2J31300L
DIODE SCHOT 30V 200MA SMINI2

DIODE SCHOT 30V 200MA SMINI2

Supplier's Site
Single Diodes - DB2J31300L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DB2J31300L
Single Diodes DB2J31300L
DIODE SCHOT 30V 200MA SMINI2

DIODE SCHOT 30V 200MA SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Rectifiers Diodes
Product Number 280-DB2J31300L 013807-DB2J31300L DB2J31300L DB2J31300L
Product Name 90A Diode and Rectifier Diodes, Rectifiers - Single - DB2J31300L Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SMini2-F5-B
RoHS Compliant RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F)
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Rectifier Diode - HR1N5550 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details