Panasonic 90A Diode and Rectifier DB2J31000L

Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J31000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J31000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J31000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J31000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90A Diode and Rectifier - 280-DB2J31000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90A Diode and Rectifier
280-DB2J31000L
90A Diode and Rectifier 280-DB2J31000L
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J31000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J31000L can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J31000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J31000L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DB2J31000L - 1166808-DB2J31000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2J31000L
1166808-DB2J31000L
Diodes, Rectifiers - Single - DB2J31000L 1166808-DB2J31000L
Manufacturer: Panasonic Win Source Part Number: 1166808-DB2J31000L Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 1166808-DB2J31000L
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Diode, Ultrafast Recovery, 200Ma, 30V, Smini2-F5-B, Full Reel; Diode Configuration Panasonic - 53W7850 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 30V, Smini2-F5-B, Full Reel; Diode Configuration Panasonic
53W7850
Diode, Ultrafast Recovery, 200Ma, 30V, Smini2-F5-B, Full Reel; Diode Configuration Panasonic 53W7850
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SMINI2-F5-B, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:470mV; Forward Surge Current:300mA; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SMINI2-F5-B, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:470mV; Forward Surge Current:300mA; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 30V, Smini2-F5-B; Diode Configuration Panasonic - 63W3732 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, Smini2-F5-B; Diode Configuration Panasonic
63W3732
Diode, Schottky, 30V, Smini2-F5-B; Diode Configuration Panasonic 63W3732
DIODE, SCHOTTKY, 30V, SMINI2-F5-B; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:470mV; Forward Surge Current Ifsm Max:300mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, SMINI2-F5-B; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:470mV; Forward Surge Current Ifsm Max:300mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 200Ma, 30V, Smini2-F5-B; Diode Configuration Panasonic - 56W3701 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 30V, Smini2-F5-B; Diode Configuration Panasonic
56W3701
Diode, Ultrafast Recovery, 200Ma, 30V, Smini2-F5-B; Diode Configuration Panasonic 56W3701
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SMINI2-F5-B; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:470mV; Forward Surge Current:300mA; Diode Case Style:SOD-323F RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SMINI2-F5-B; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:470mV; Forward Surge Current:300mA; Diode Case Style:SOD-323F RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - DB2J31000L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DB2J31000L
Single Diodes DB2J31000L
DIODE SCHOT 30V 200MA SMINI2

DIODE SCHOT 30V 200MA SMINI2

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 200MA SMINI2 - 590-DB2J31000L - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 200MA SMINI2
590-DB2J31000L
DIODE SCHOTTKY 30V 200MA SMINI2 590-DB2J31000L
DIODE SCHOTTKY 30V 200MA SMINI2

DIODE SCHOTTKY 30V 200MA SMINI2

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DB2J31000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2J31000L
Discrete Semiconductor Products - Diodes - Rectifiers DB2J31000L
DIODE SCHOT 30V 200MA SMINI2

DIODE SCHOT 30V 200MA SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-DB2J31000L 1166808-DB2J31000L 53W7850 DB2J31000L 590-DB2J31000L DB2J31000L
Product Name 90A Diode and Rectifier Diodes, Rectifiers - Single - DB2J31000L Diode, Ultrafast Recovery, 200Ma, 30V, Smini2-F5-B, Full Reel; Diode Configuration Panasonic Single Diodes DIODE SCHOTTKY 30V 200MA SMINI2 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
VF 0.4700 volts 0.4700 volts 0.4700 volts 0.4700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220301 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Single Diodes - 1727-1PS79SB30ZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diode - 1N5614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details