Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J20800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J20800L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 040044-DB2J20800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 420mV @ 500mA
Reverse Recovery Time (trr): 4.3ns
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 12pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE SCHOT 20V 500MA SMINI2
DIODE, ULTRAFAST RECOVERY, 500mA, 25V, SMINI2-F5-B, FULL REEL; Diode Configuration:Single
DIODE, ULTRAFAST RECOVERY, 500mA, 25V, SMINI2-F5-B; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Diodes | Diodes |
| Product Number | 280-DB2J20800L | 040044-DB2J20800L | DB2J20800L | 53W7847 | 56W3699 | DB2J20800L |
| Product Name | 90A Diode and Rectifier | Diodes, Rectifiers - Single - DB2J20800L | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast Recovery, 500Ma, 25V, Smini2-F5-B, Full Reel; Diode Configuration Panasonic | Diode, Ultrafast Recovery, 500Ma, 25V, Smini2-F5-B; Diode Configuration Panasonic | Single Diodes |
| Package | Tape and Reel | SMini2-F5-B | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 0.5000 amps | |||||
| Tj | -55 C (-67 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | |||
| Life Cycle Stage | Active | Removed |