Panasonic Schottky 1A 20V 90A Diode and Rectifier DB2J20600L

Description
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J20600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J20600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J20600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J20600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 20V 90A Diode and Rectifier - 280-DB2J20600L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 20V 90A Diode and Rectifier
280-DB2J20600L
Schottky 1A 20V 90A Diode and Rectifier 280-DB2J20600L
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J20600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J20600L can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J20600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J20600L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DB2J20600L - 813420-DB2J20600L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2J20600L
813420-DB2J20600L
Diodes, Rectifiers - Single - DB2J20600L 813420-DB2J20600L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 813420-DB2J20600L Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 6ns Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: SMini2-F5-B Manufacturer Package: SC-90, SOD-323F Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 450mV at 1A Current - Reverse Leakage at Vr: 100μA at 20V Capacitance at Vr, F: 20pF at 10V, 1MHz Part Number Series: DB2J206

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 813420-DB2J20600L
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 6ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: SMini2-F5-B
Manufacturer Package: SC-90, SOD-323F
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 1A
Current - Reverse Leakage at Vr: 100μA at 20V
Capacitance at Vr, F: 20pF at 10V, 1MHz
Part Number Series: DB2J206

Buy Now
Single Diodes - DB2J20600L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DB2J20600L
Single Diodes DB2J20600L
DIODE SCHOTT 20V 1A SMINI2-F5-B

DIODE SCHOTT 20V 1A SMINI2-F5-B

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2J20600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2J20600L
Discrete Semiconductor Products - Diodes - Rectifiers DB2J20600L
DIODE SCHOTT 20V 1A SMINI2-F5-B

DIODE SCHOTT 20V 1A SMINI2-F5-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-DB2J20600L 813420-DB2J20600L DB2J20600L DB2J20600L
Product Name Schottky 1A 20V 90A Diode and Rectifier Diodes, Rectifiers - Single - DB2J20600L Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS
IO 1 amps
Tj -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers
Schottky Diodes & Rectifiers - 1219521 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
60 V, 5 A low VF MEGA Schottky barrier rectifier - PMEG060V050EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
8 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details