Manufacturer: Panasonic Electronic Components
Win Source Part Number: 126028-DB2J20100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 4.3ns
Current - Reverse Leakage @ Vr: 10μA @ 10V
Capacitance @ Vr, F: 12pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Mixer Diode, Ultra High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DB2J20100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2J20100L can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 500MA SMINI2
DIODE, ULTRAFAST RECOVERY, 500mA, 20V, SMINI2-F5-B, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single
DIODE, ULTRAFAST RECOVERY, 500mA, 20V, SMINI2-F5-B; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single
DIODE SCHOT 20V 500MA SMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 126028-DB2J20100L | 280-DB2J20100L | 590-DB2J20100L | 53W7846 | DB2J20100L | DB2J20100L |
| Product Name | Diodes, Rectifiers - Single - DB2J20100L | 90A Diode and Rectifier | DIODE SCHOTTKY 20V 500MA SMINI2 | Diode, Ultrafast Recovery, 500Ma, 20V, Smini2-F5-B, Full Reel; Repetitive Peak Reverse Voltage Panasonic | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Discontinued | Removed | |||
| Package | SMini2-F5-B | Tape and Reel | SOD-323; SC-90, SOD-323F | |||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | |
| trr | 4.3 ns | 4.3 ns | 4.3 ns | |||
| Tj | 125 C (257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |