Panasonic Discrete Semiconductor Products - Diodes - Rectifiers - Single DB2G42900L1

Description
Win Source Part Number: 1055219-DB2G42900L1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 1 A Reverse Recovery Time (trr): 8.8 ns Current - Reverse Leakage @ Vr: 150 µA @ 40 V Capacitance @ Vr, F: 28pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Alternative Parts (Cross-Reference): MMBD4148TW-TP; BAS70BRW-TPDB2G42900 L1.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panasonic Electronic Components Other Names: P18982CT,P18982DKR,P 18982TR Base Product Number: DB2G429
Request a Quote Datasheet
Description
Win Source Part Number: 1055219-DB2G42900L1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 1 A Reverse Recovery Time (trr): 8.8 ns Current - Reverse Leakage @ Vr: 150 µA @ 40 V Capacitance @ Vr, F: 28pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Alternative Parts (Cross-Reference): MMBD4148TW-TP; BAS70BRW-TPDB2G42900 L1.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panasonic Electronic Components Other Names: P18982CT,P18982DKR,P 18982TR Base Product Number: DB2G429
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1055219-DB2G42900L1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1055219-DB2G42900L1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1055219-DB2G42900L1
Win Source Part Number: 1055219-DB2G42900L1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 1 A Reverse Recovery Time (trr): 8.8 ns Current - Reverse Leakage @ Vr: 150 µA @ 40 V Capacitance @ Vr, F: 28pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Alternative Parts (Cross-Reference): MMBD4148TW-TP; BAS70BRW-TPDB2G42900 L1.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panasonic Electronic Components Other Names: P18982CT,P18982DKR,P 18982TR Base Product Number: DB2G429

Win Source Part Number: 1055219-DB2G42900L1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 1 A
Reverse Recovery Time (trr): 8.8 ns
Current - Reverse Leakage @ Vr: 150 µA @ 40 V
Capacitance @ Vr, F: 28pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Alternative Parts (Cross-Reference): MMBD4148TW-TP; BAS70BRW-TPDB2G42900L1.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panasonic Electronic Components
Other Names: P18982CT,P18982DKR,P18982TR
Base Product Number: DB2G429

Buy Now Datasheet
Schottky 40V Diode and Rectifier - 280-DB2G42900L1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V Diode and Rectifier
280-DB2G42900L1
Schottky 40V Diode and Rectifier 280-DB2G42900L1
Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Silicon, Product overview: DB2G42900L1 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2G42900L1 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Silicon, Product overview: DB2G42900L1 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2G42900L1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2G42900L1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2G42900L1
Discrete Semiconductor Products - Diodes - Rectifiers DB2G42900L1
DIODE SCHOTTKY 40V 1A 0402

DIODE SCHOTTKY 40V 1A 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1055219-DB2G42900L1 280-DB2G42900L1 DB2G42900L1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package 0402 (1005 Metric)
VF 0.5200 volts 0.5200 volts
trr 8.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223324 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCHS5000 - Micross Components, Inc.
Specs
IFSM 80 amps
IF 2000 mA
trr 2500 ns
View Details
Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers