Panasonic Schottky 40V 1A Diode and Rectifier DB2G42600L1

Description
DIODE SCHOTTKY 40V 1A 0402 Product overview: DB2G42600L1 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2G42600L1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A 0402 Product overview: DB2G42600L1 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2G42600L1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-DB2G42600L1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-DB2G42600L1
Schottky 40V 1A Diode and Rectifier 280-DB2G42600L1
DIODE SCHOTTKY 40V 1A 0402 Product overview: DB2G42600L1 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2G42600L1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A 0402 Product overview: DB2G42600L1 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2G42600L1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DB2G42600L1 - 868234-DB2G42600L1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2G42600L1
868234-DB2G42600L1
Diodes, Rectifiers - Single - DB2G42600L1 868234-DB2G42600L1
Manufacturer: Panasonic Win Source Part Number: 868234-DB2G42600L1 Features: Diode Schottky 40 V 1A Surface Mount 0402 (1005 Metric) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: P18984TR, P18984CT, P18984DKR

Manufacturer: Panasonic
Win Source Part Number: 868234-DB2G42600L1
Features: Diode Schottky 40 V 1A Surface Mount 0402 (1005 Metric)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: P18984TR, P18984CT, P18984DKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2G42600L1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2G42600L1
Discrete Semiconductor Products - Diodes - Rectifiers DB2G42600L1
DIODE SCHOTTKY 40V 1A 0402

DIODE SCHOTTKY 40V 1A 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DB2G42600L1 868234-DB2G42600L1 DB2G42600L1
Product Name Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - DB2G42600L1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data