Panasonic Schottky 30V 1A Diode and Rectifier DB2G32600L1

Description
DIODE SCHOTTKY 30V 1A 0402 Product overview: DB2G32600L1 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2G32600L1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1A 0402 Product overview: DB2G32600L1 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2G32600L1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-DB2G32600L1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-DB2G32600L1
Schottky 30V 1A Diode and Rectifier 280-DB2G32600L1
DIODE SCHOTTKY 30V 1A 0402 Product overview: DB2G32600L1 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2G32600L1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A 0402 Product overview: DB2G32600L1 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2G32600L1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324306-DB2G32600L1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324306-DB2G32600L1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324306-DB2G32600L1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1324306-DB2G32600L1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 440 mV @ 1 A Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 900 µA @ 30 V Capacitance @ Vr, F: 32pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Supplier Device Package: 0402 (1005 Metric) Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: P18981CT,P18981TR,P1 8981DKR Base Product Number: DB2G326 RoHS Status: RoHS Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1324306-DB2G32600L1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 440 mV @ 1 A
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 900 µA @ 30 V
Capacitance @ Vr, F: 32pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: 0402 (1005 Metric)
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: P18981CT,P18981TR,P18981DKR
Base Product Number: DB2G326
RoHS Status: RoHS Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2G32600L1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2G32600L1
Discrete Semiconductor Products - Diodes - Rectifiers DB2G32600L1
DIODE SCHOTTKY 30V 1A 0402

DIODE SCHOTTKY 30V 1A 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DB2G32600L1 1324306-DB2G32600L1 DB2G32600L1
Product Name Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -40 C (-40 F) 150 C (302 F)
Package 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data