Panasonic 104A Diode and Rectifier DB2731400L

Description
Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DB2731400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 104A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2731400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DB2731400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 104A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2731400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
104A Diode and Rectifier - 280-DB2731400L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
104A Diode and Rectifier
280-DB2731400L
104A Diode and Rectifier 280-DB2731400L
Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DB2731400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 104A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2731400L can be used for catalog matching and distributor lookup.

Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DB2731400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 104A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2731400L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1337611-DB2731400L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1337611-DB2731400L
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1337611-DB2731400L
Win Source Part Number: 1337611-DB2731400L Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Small Signal =< 200mA (Io) , Any Speed Package: Tape & Reel Standard Package: 10,000 Technology: Schottky Current - Average Rectified (Io): 30mA Reverse Recovery Time (trr): 1 ns Current - Reverse Leakage @ Vr: 300 nA @ 30 V Capacitance @ Vr, F: 1.5pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Mounting Type: Surface Mount Package / Case: 2-SMD, Flat Lead Supplier Device Package: SSSMini2-F4-B ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Base Product Number: DB27314 Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 30 mA

Win Source Part Number: 1337611-DB2731400L
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Small Signal =< 200mA (Io) , Any Speed
Package: Tape & Reel
Standard Package: 10,000
Technology: Schottky
Current - Average Rectified (Io): 30mA
Reverse Recovery Time (trr): 1 ns
Current - Reverse Leakage @ Vr: 300 nA @ 30 V
Capacitance @ Vr, F: 1.5pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Surface Mount
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: SSSMini2-F4-B
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Base Product Number: DB27314
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 30 mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2731400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2731400L
Discrete Semiconductor Products - Diodes - Rectifiers DB2731400L
DIODE SCHOT 30V 30MA SSSMINI2

DIODE SCHOT 30V 30MA SSSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-DB2731400L 1337611-DB2731400L DB2731400L
Product Name 104A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 0.0300 amps
Tj -55 C (-67 F) 125 C (257 F)
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010304 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
 - 56DN06B02ELEMXPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package BG-D_ELEM-1
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - 1690681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-s
RoHS Compliant RoHS
View Details