Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013806-DB2730800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA
Reverse Recovery Time (trr): 1.3ns
Current - Reverse Leakage @ Vr: 120μA @ 30V
Capacitance @ Vr, F: 2.9pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: DB27308
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSSMini2-F4-B
Alternative Parts (Cross-Reference): HRD0103C; RKD703KK#R6; RKD703KK R;
Introduction Date: September 27, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DB2730800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 104A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2730800L can be used for catalog matching and distributor lookup.
DIODE, SCHOTTKY, 30V, SSSMINI2; Diode Configuration:Single
DIODE SCHOT 30V 100MA SSSMINI2
DIODE SCHOT 30V 100MA SSSMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 013806-DB2730800L | 280-DB2730800L | 63W3761 | DB2730800L | DB2730800L |
| Product Name | Diodes, Rectifiers - Single - DB2730800L | 104A Diode and Rectifier | Diode, Schottky, 30V, Sssmini2; Diode Configuration Panasonic | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed | |||
| Package | SSSMini2-F4-B | Tape and Reel | |||
| VF | 0.4200 volts | 0.2900 volts | 0.4200 volts | 0.4200 volts | |
| trr | 1.3 ns | 1.3 ns | |||
| Tj | 125 C (257 F) | -55 C (-67 F) | ? to 125 C (? to 257 F) |