Rectifier Diode, Schottky, 1 Element, 1A, 60V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2460500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2460500L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1166806-DB2460500L
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
DIODE SCHOTT 60V 1A TMINIP2-F2-B
DIODE SCHOTT 60V 1A TMINIP2-F2-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-DB2460500L | 1166806-DB2460500L | DB2460500L | DB2460500L |
| Product Name | Schottky 1A 60V 110A Diode and Rectifier | Diodes, Rectifiers - Single - DB2460500L | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | SOD-128 | ||
| RoHS Compliant | RoHS | |||
| IO | 1 amps | |||
| Tj | -55 C (-67 F) |