Panasonic Schottky 3A 60V 110A Diode and Rectifier DB2460200L

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 60V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2460200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2460200L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 60V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2460200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2460200L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 60V 110A Diode and Rectifier - 280-DB2460200L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 60V 110A Diode and Rectifier
280-DB2460200L
Schottky 3A 60V 110A Diode and Rectifier 280-DB2460200L
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 60V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2460200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2460200L can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 60V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2460200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2460200L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DB2460200L - 802495-DB2460200L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2460200L
802495-DB2460200L
Diodes, Rectifiers - Single - DB2460200L 802495-DB2460200L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 802495-DB2460200L Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A (DC) Reverse Recovery Time (trr): 36ns Operating Temperature - Junction: 125°C (Maximum) Supplier Device Package: TMiniP2-F2-B Manufacturer Package: SOD-128 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A Current - Reverse Leakage at Vr: 150μA at 60V Capacitance at Vr, F: 106pF at 10V, 1MHz Part Number Series: DB24602

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 802495-DB2460200L
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A (DC)
Reverse Recovery Time (trr): 36ns
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: TMiniP2-F2-B
Manufacturer Package: SOD-128
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A
Current - Reverse Leakage at Vr: 150μA at 60V
Capacitance at Vr, F: 106pF at 10V, 1MHz
Part Number Series: DB24602

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - DB2460200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2460200L
Discrete Semiconductor Products - Diodes - Rectifiers DB2460200L
DIODE SCHOTT 60V 3A TMINIP2-F2-B

DIODE SCHOTT 60V 3A TMINIP2-F2-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DB2460200L 802495-DB2460200L DB2460200L
Product Name Schottky 3A 60V 110A Diode and Rectifier Diodes, Rectifiers - Single - DB2460200L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 3 amps
Tj -55 C (-67 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data