Panasonic Schottky 60V 3A Diode and Rectifier DB2460100L

Description
Rectifier Diode Schottky 60V 3A 21ns 2-Pin TMiniP2-F2-B T/R Product overview: DB2460100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2460100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Schottky 60V 3A 21ns 2-Pin TMiniP2-F2-B T/R Product overview: DB2460100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2460100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 3A Diode and Rectifier - 280-DB2460100L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-DB2460100L
Schottky 60V 3A Diode and Rectifier 280-DB2460100L
Rectifier Diode Schottky 60V 3A 21ns 2-Pin TMiniP2-F2-B T/R Product overview: DB2460100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2460100L can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 60V 3A 21ns 2-Pin TMiniP2-F2-B T/R Product overview: DB2460100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2460100L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DB2460100L - 1032662-DB2460100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2460100L
1032662-DB2460100L
Diodes, Rectifiers - Single - DB2460100L 1032662-DB2460100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032662-DB2460100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 650mV @ 3A Reverse Recovery Time (trr): 21ns Current - Reverse Leakage @ Vr: 150μA @ 60V Capacitance @ Vr, F: 65pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TMiniP2-F2-B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032662-DB2460100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 650mV @ 3A
Reverse Recovery Time (trr): 21ns
Current - Reverse Leakage @ Vr: 150μA @ 60V
Capacitance @ Vr, F: 65pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TMiniP2-F2-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2460100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2460100L
Discrete Semiconductor Products - Diodes - Rectifiers DB2460100L
DIODE SCHOTT 60V 3A TMINIP2-F2-B

DIODE SCHOTT 60V 3A TMINIP2-F2-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DB2460100L 1032662-DB2460100L DB2460100L
Product Name Schottky 60V 3A Diode and Rectifier Diodes, Rectifiers - Single - DB2460100L Discrete Semiconductor Products - Diodes - Rectifiers
Package TMiniP2-F2-B TMiniP2-F2-B
RoHS Compliant RoHS
Tj -40 C (-40 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data