Manufacturer: Panasonic Electronic Components
Win Source Part Number: 104356-DB2441700L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 540mV @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 300μA @ 40V
Capacitance @ Vr, F: 95pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TMiniP2-F2-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2441700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2441700L can be used for catalog matching and distributor lookup.
DIODE SCHOTT 40V 5A TMINIP2-F2-B
DIODE, SCHOTTKY, 40V, TMINIP2-F2-B; Diode Configuration:Single
DIODE SCHOTT 40V 5A TMINIP2-F2-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 104356-DB2441700L | 280-DB2441700L | DB2441700L | 63W3760 | DB2441700L |
| Product Name | Diodes, Rectifiers - Single - DB2441700L | Schottky 5A 40V 110A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 40V, Tminip2-F2-B; Diode Configuration Panasonic | Single Diodes |
| Life Cycle Stage | Active | Removed | |||
| Package | TMiniP2-F2-B | Tape and Reel | SOD-128 | ||
| VF | 0.5400 volts | 0.5400 volts | 0.5400 volts | 0.5400 volts | |
| trr | 30 ns | 30 ns |