Panasonic Schottky 3A 40V 110A Diode and Rectifier DB2441600L

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2441600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2441600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2441600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2441600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 40V 110A Diode and Rectifier - 280-DB2441600L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 40V 110A Diode and Rectifier
280-DB2441600L
Schottky 3A 40V 110A Diode and Rectifier 280-DB2441600L
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2441600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2441600L can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2441600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2441600L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DB2441600L - 849975-DB2441600L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2441600L
849975-DB2441600L
Diodes, Rectifiers - Single - DB2441600L 849975-DB2441600L
Manufacturer: Panasonic Win Source Part Number: 849975-DB2441600L Features: Diode 40 V Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: DB24416 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: P15185DKR, P15185TR, P15185CT

Manufacturer: Panasonic
Win Source Part Number: 849975-DB2441600L
Features: Diode 40 V
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: DB24416
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: P15185DKR, P15185TR, P15185CT

Buy Now Datasheet
Diode, Fast Recovery, 3A, 40V, Tminip2-F2-B, Full Reel; Repetitive Peak Reverse Voltage Panasonic - 53W7877 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 3A, 40V, Tminip2-F2-B, Full Reel; Repetitive Peak Reverse Voltage Panasonic
53W7877
Diode, Fast Recovery, 3A, 40V, Tminip2-F2-B, Full Reel; Repetitive Peak Reverse Voltage Panasonic 53W7877
DIODE, FAST RECOVERY, 3A, 40V, TMINIP2-F2-B, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage Max:450mV RoHS Compliant: Yes

DIODE, FAST RECOVERY, 3A, 40V, TMINIP2-F2-B, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage Max:450mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2441600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2441600L
Discrete Semiconductor Products - Diodes - Rectifiers DB2441600L
DIODE SCHOTT 40V 3A TMINIP2-F2-B

DIODE SCHOTT 40V 3A TMINIP2-F2-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-DB2441600L 849975-DB2441600L 53W7877 DB2441600L
Product Name Schottky 3A 40V 110A Diode and Rectifier Diodes, Rectifiers - Single - DB2441600L Diode, Fast Recovery, 3A, 40V, Tminip2-F2-B, Full Reel; Repetitive Peak Reverse Voltage Panasonic Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS RoHS
IO 3 amps
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data