Panasonic Schottky 3A 40V 110A Diode and Rectifier DB2440300L

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2440300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2440300L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2440300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2440300L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 40V 110A Diode and Rectifier - 280-DB2440300L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 40V 110A Diode and Rectifier
280-DB2440300L
Schottky 3A 40V 110A Diode and Rectifier 280-DB2440300L
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2440300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2440300L can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2440300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2440300L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1055218-DB2440300L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1055218-DB2440300L
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1055218-DB2440300L
Win Source Part Number: 1055218-DB2440300L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 540 mV @ 3 A Reverse Recovery Time (trr): 15 ns Current - Reverse Leakage @ Vr: 250 µA @ 40 V Capacitance @ Vr, F: 50pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-128 Supplier Device Package: TMiniP2-F2-B Alternative Parts (Cross-Reference): V3PAL45-M3/I; VS-10MQ040NTRPBF; V3PAN50-M3/I; B340A-13-F; SBR3U30P1-7; B360A-13-FDB2440300L .; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panasonic Electronic Components Other Names: DB2440300LCT,DB24403 00LDKR,DB2440300LTR Base Product Number: DB24403

Win Source Part Number: 1055218-DB2440300L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 540 mV @ 3 A
Reverse Recovery Time (trr): 15 ns
Current - Reverse Leakage @ Vr: 250 µA @ 40 V
Capacitance @ Vr, F: 50pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-128
Supplier Device Package: TMiniP2-F2-B
Alternative Parts (Cross-Reference): V3PAL45-M3/I; VS-10MQ040NTRPBF; V3PAN50-M3/I; B340A-13-F; SBR3U30P1-7; B360A-13-FDB2440300L.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panasonic Electronic Components
Other Names: DB2440300LCT,DB2440300LDKR,DB2440300LTR
Base Product Number: DB24403

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - DB2440300L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2440300L
Discrete Semiconductor Products - Diodes - Rectifiers DB2440300L
DIODE SCHOTT 40V 3A TMINIP2-F2-B

DIODE SCHOTT 40V 3A TMINIP2-F2-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DB2440300L 1055218-DB2440300L DB2440300L
Product Name Schottky 3A 40V 110A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-128
RoHS Compliant RoHS
IO 3 amps
Tj -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data