Panasonic Schottky 5A 30V 110A Diode and Rectifier DB2431200L

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2431200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 30V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 30V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2431200L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2431200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 30V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 30V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2431200L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 5A 30V 110A Diode and Rectifier - 280-DB2431200L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5A 30V 110A Diode and Rectifier
280-DB2431200L
Schottky 5A 30V 110A Diode and Rectifier 280-DB2431200L
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2431200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 30V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 30V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2431200L can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2431200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 30V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 30V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2431200L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1055217-DB2431200L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1055217-DB2431200L
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1055217-DB2431200L
Win Source Part Number: 1055217-DB2431200L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 510 mV @ 5 A Reverse Recovery Time (trr): 23 ns Current - Reverse Leakage @ Vr: 300 µA @ 30 V Capacitance @ Vr, F: 74pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-128 Supplier Device Package: TMiniP2-F2-B Alternative Parts (Cross-Reference): VS-6ESH02-M3/86A; UH6PDHM3_A/H; VS-6ESH01-M3/87A; SBRT6U10LP-7; DSR6V600P5-13; STPS5L60SDB2431200L. ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panasonic Electronic Components Other Names: DB2431200LCT,DB24312 00LDKR,DB2431200LTR Base Product Number: DB24312

Win Source Part Number: 1055217-DB2431200L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 5 A
Reverse Recovery Time (trr): 23 ns
Current - Reverse Leakage @ Vr: 300 µA @ 30 V
Capacitance @ Vr, F: 74pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-128
Supplier Device Package: TMiniP2-F2-B
Alternative Parts (Cross-Reference): VS-6ESH02-M3/86A; UH6PDHM3_A/H; VS-6ESH01-M3/87A; SBRT6U10LP-7; DSR6V600P5-13; STPS5L60SDB2431200L.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panasonic Electronic Components
Other Names: DB2431200LCT,DB2431200LDKR,DB2431200LTR
Base Product Number: DB24312

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - DB2431200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2431200L
Discrete Semiconductor Products - Diodes - Rectifiers DB2431200L
DIODE SCHOTT 30V 5A TMINIP2-F2-B

DIODE SCHOTT 30V 5A TMINIP2-F2-B

Supplier's Site
Single Diodes - DB2431200L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DB2431200L
Single Diodes DB2431200L
DIODE SCHOTT 30V 5A TMINIP2-F2-B

DIODE SCHOTT 30V 5A TMINIP2-F2-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-DB2431200L 1055217-DB2431200L DB2431200L DB2431200L
Product Name Schottky 5A 30V 110A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SOD-128 SOD-128
RoHS Compliant RoHS
IO 5 amps
Tj -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5419 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 250 ns
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325131-BAS4005WH6327XTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
RoHS Compliant RoHS
VF 1 volts
View Details
8 suppliers