Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013805-DB2430700L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 370mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2mA @ 30V
Capacitance @ Vr, F: 111pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TMiniP2-F2-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DB2430700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2430700L can be used for catalog matching and distributor lookup.
DIODE SCHOTT 30V 3A TMINIP2-F2-B
PANASONIC DB2430700L DIODE, SCHOTTKY, 30V,TMINIP2-F2-B
DIODE, SCHOTTKY, 30V, TMINIP2-F2-B; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 013805-DB2430700L | 280-DB2430700L | DB2430700L | 590-DB2430700L | 63W3757 |
| Product Name | Diodes, Rectifiers - Single - DB2430700L | Schottky 3A 30V 110A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | PANASONIC DB2430700L DIODE, SCHOTTKY, 30V,TMINIP2-F2-B | Diode, Schottky, 30V, Tminip2-F2-B; Repetitive Reverse Voltage Vrrm Max Panasonic |
| Life Cycle Stage | Active | Removed | Discontinued | ||
| Package | TMiniP2-F2-B | Tape and Reel | SOD-128 | ||
| VF | 0.3700 volts | 0.3700 volts | 0.3700 volts | 0.3700 volts | |
| trr | 35 ns | 35 ns | 35 ns | ||
| Tj | 125 C (257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |