Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
PANASONIC
DB2430100L -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Panasonic
Discrete Semiconductor Products - Diodes - Rectifiers
DB2430100L
Description
DIODE SCHOTT 30V 2A TMINIP2-F2-B
Shenzhen Shengyu Electronics Technology Limited
Done
Description
DIODE SCHOTT 30V 2A TMINIP2-F2-B
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2430100L
Discrete Semiconductor Products - Diodes - Rectifiers
DB2430100L
DIODE SCHOTT 30V 2A TMINIP2-F2-B
DIODE SCHOTT 30V 2A TMINIP2-F2-B
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Rectifiers
Product Number
DB2430100L
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage
Removed
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Automotive 85V 0.25A SOT-23 Diode and Rectifier
BAS16E6767
View Details
Nexperia B.V.
Diode and Rectifier
BAS116H
Specs
RoHS Compliant
RoHS
View Details
2
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD
Model: ESAD92M-03RR
Specs
Package
TO-3PF
I
O
20 amps
V
RRM
300 volts
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
T483F
Specs
Life Cycle Stage
Declining
View Details