Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013804-DB2232000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 1.5A
Reverse Recovery Time (trr): 16ns
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 48pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini2-F4-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F4-B, SC-109D, 2 PIN Product overview: DB2232000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2232000L can be used for catalog matching and distributor lookup.
DIODE SCHOTT 30V 1.5A MINI2-F4-B
DIODE, ULTRAFAST RECOVERY, 1.5A, 30V, SOD-123, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE, ULTRAFAST RECOVERY, 1.5A, 30V, SOD-123; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE SCHOTT 30V 1.5A MINI2-F4-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 013804-DB2232000L | 280-DB2232000L | DB2232000L | 53W7874 | DB2232000L |
| Product Name | Diodes, Rectifiers - Single - DB2232000L | Schottky 1.5A 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast Recovery, 1.5A, 30V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Panasonic | Single Diodes |
| Life Cycle Stage | Active | Removed | |||
| Package | Mini2-F4-B | Tape and Reel | SOD-123; SOD-123F | ||
| VF | 0.4600 volts | 0.4600 volts | 0.4600 volts | 0.4600 volts | |
| trr | 16 ns | 16 ns |