Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F4-B, SC-109D, 2 PIN Product overview: DB2230600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2230600L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032659-DB2230600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A
Reverse Recovery Time (trr): 13ns
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 43pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini2-F4-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 2A MINI2-F4-B
DIODE, SCHOTTKY, 30V, MINI2-F4-B; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 30V 2A MINI2-F4-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-DB2230600L | 1032659-DB2230600L | DB2230600L | 63W3755 | DB2230600L |
| Product Name | Schottky 2A 30V Diode and Rectifier | Diodes, Rectifiers - Single - DB2230600L | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 30V, Mini2-F4-B; Repetitive Reverse Voltage Vrrm Max Panasonic | Single Diodes |
| Package | Tape and Reel | Mini2-F4-B | SOD-123; SOD-123 | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 2 amps | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) |